CSM-2 Monitored Contact Blocks
Featured Product from Altech Corp.
The CSM-2 is designed for constant monitoring in push button and E-Stop applications. Its positive opening NC contacts help support reliable safety circuit operation, while the compact contact block design fits into standard control panel layouts.
- Self-monitoring contact block for push buttons and E-Stops
- Positive opening NC contacts conform to IEC/EN 60947-5-1 Appendix K
- Rated thermal current: 5 A
- Rated insulation voltage: 500 V
- Ambient operating range: -25°C to +70°C
- Mechanical life: 1 million cycles
- IP20 terminal protection
- Compact size: 44.5 mm x 44 mm x 9.9 mm
More Featured Products