LED Signaling Performance
Featured Product from Altech Corp.
Altech LED signaling devices provide clear visual indication across multiple operating modes. Their rugged, sealed construction supports reliable use in demanding industrial settings.
- Eight operating modes, including steady, flashing, and rotating
- Fire-resistant plastic housing with a durable polycarbonate lens
- Available in 12-24V AC/DC, 110V AC, and 220V AC options
- Low power consumption of approximately 3.4 W in rotating mode at 24V DC
- Operating temperature range from -20°C to +50°C, with storage up to +70°C
- Fully sealed to help protect against dust and moisture
- UV-resistant design suited for outdoor and industrial applications
More Featured Products