High Temperature Ceramic Terminal Blocks
Featured Product from Altech Corp.
Altech High Temperature Ceramic Terminal Blocks are designed for demanding, high-heat environments where secure and durable connections matter. They are offered in 3 sizes with 1, 2, 3, and 4 pole configurations, along with free-floating and panel mount options for installation flexibility.
- Rated for temperatures from -40 °C to 600 °C (1112 °F)
- Available in 3 sizes with 1, 2, 3, or 4 poles
- Free-floating and panel mount styles available
- Current ratings up to 65A
- Constructed with steatite housing, brass clamps, and zinc-plated steel screws
- Well suited for furnaces, heaters, process equipment, and machinery
More Featured Products