Altech Monitoring Relays

Featured Product from Altech Corp.

More Info Email Supplier Request a Quote

Altech Monitoring Relays are designed for dependable electrical system monitoring in industrial environments. The line includes compact DIN rail-mounted models for voltage, current, phase, and energy monitoring, helping support protection, alarm signaling, and control functions. 

  • Energy Meter: Universal 1-phase and 3-phase energy meter with Modbus RTU/RS485 communication, 1 x digital input, 2 x digital outputs, and measured values for system and energy monitoring. 
  • Current Relays: Available for 1-phase and 3-phase current monitoring, with 2 x DPDT outputs and compact 22.5 mm industrial housings. 
  • Voltage Relays: Monitor 1-phase and 3-phase voltage conditions, with multifunction options, compact housing designs, and DPDT output options depending on model. 
  • True RMS Relay: Supports 3-phase voltage monitoring with True RMS measurement, under/over voltage and frequency monitoring, phase asymmetry, phase sequence monitoring, phase failure monitoring, and adjustable delay functions. 

Learn More