LSF/RT Disconnects for A2L Safety
Featured Product from Altech Corp.
As HVAC systems transition to A2L refrigerants, disconnect components must meet stricter requirements for flame prevention and reliable operation. Altech’s LSF/RT dual-rated AC/DC disconnects are featured in Altech’s white paper on meeting A2L flammability requirements for HVAC applications.
• UL 60947 4 1 certified for A2L refrigerant environments
• Rated for 600 V AC and 60 V DC applications
• Available in 16, 30, and 40 A versions
• Spring-loaded design helps prevent DC current from arcing
• Durable shock and chemical-resistant plastic bodies
• Silver contacts and rivets support conductivity and long life
• LSF models support extended handle applications
• RT door mount models include rear-facing terminals for easy installation
More Featured Products
Disconnects Meet A2L Flammability Requirements
Altech Analog/Digital Protection Relays
Altech Interface Modules
Safety Relays for Safer Systems
Stud-Ring Lug Terminal Block Technology
Corrugated Tubing for Industrial Cable Safety
Altech Safety Rope Pull Switches
Altech Economy Inductive Proximity Sensors
Altech Busbars - Cut to Fit
DC-UPS with Ethernet Interface
Ultra Capacitors for DC-UPS
Altech Push Button Control Components