Pluggable Terminal Blocks: Simple and Secure

Featured Product from Altech Corp.

More Info Email Supplier Request a Quote

Pluggable Terminal Blocks: Simple and Secure

Altech pluggable terminal blocks are designed to facilitate both push-in wire connections and pluggable connections, combining design flexibility with easy installation. A truly hybrid technology, these connectors reduce wiring time and effort, ensure 100% accurate field wiring and 100% secure connections.

Why Use a Pluggable Terminal Block?
Industrial operations must continually change to adapt to present and future needs. Building and deploying vital equipment demands a robust connected infrastructure capable of reliably delivering various power and control signals to advanced and modular systems while enabling operational flexibility. To get these systems up and running quickly, cable connections must be fast, easy and secure. For applications with frequent connections and disconnections, the connection method must be simple enough to help operators and technicians keep downtime to a minimum. Pluggable terminal blocks offer a hybrid approach to satisfy these requirements, making them well-suited for a wide range of industrial applications. Traditional interconnection methods are typically prone to connection errors caused by vibrations from nearby machinery, configuration issues or poor manual assembly. These errors can increase system downtime, risk operator safety, raise maintenance costs and even cause a total plant shutdown. Altech’s comprehensive lineup of pluggable terminal blocks incorporate spring clamp contact for secure, vibration-resistant wire connections along with a plug connection to make disconnection and reconnection quick, easy and reliable.

Read more here.