Power Distribution Blocks Built to Adapt
Featured Product from Altech Corp.
Altech Power Distribution Blocks are designed for efficient, reliable power routing in panels, solar systems, and control equipment. The line includes one-phase and three-phase options, IP20 finger-safe protection, DIN rail or panel mounting, and hybrid connection technology for flexible distribution needs.
- Quick mounting and wiring
- IP20 finger-safe design
- DIN rail or panel mount
- One-phase and three-phase options
- UL1953 series with selectable phase identification and color marking plates
- Up to 1000 V AC/DC in the UL1953 series
- PDB400A rated for 1500 V, up to 800 A, and 10 kA short-circuit protection
- Hybrid model with screw input and spring clamp outputs
- Expandable with standard CX Series jumpers and terminal blocks
More Featured Products