Altech Safety Rope Pull Switches

Featured Product from Altech Corp.

More Info Email Supplier Request a Quote

Altech’s rope pull switches ensure emergency shutdown and line monitoring with IP67 protection, 10 A thermal current, and a wide -30 °C to +80 °C temperature range.  

  • Voltage Ratings  
    Rated insulation voltage Ui = 250 V AC; operational voltage Ue = 50 V AC or 120 V DC.  
  • Current Ratings  
    Thermal current Ithe = 10 A. Rated for AC 15 at 50 V / 6 A and DC 13 at 120 V / 0.55 A.  
  • Durability and Reach  
    Mechanical life up to 1 million cycles. Supports cable spans up to 37.5 m, depending on conditions.  
  • Reliable Performance  
    Withstands -30 °C to +80 °C environments. IP67 enclosure prevents dust and water ingress.  
  • Robust Design  
    Aluminum die-cast housing with pull ring or E-stop handle for long-lasting industrial use.  
  • Applications  
    Ideal for emergency stops on conveyors, long cable trip systems, and belt safety control.  

Learn More