Safety Relays for Safer Systems

Featured Product from Altech Corp.

More Info Email Supplier Request a Quote

Altech Safety Relays are designed for machine and operator protection in a wide range of safety control applications. With force-guided contact design, multiple contact options, and support for common safety functions, they provide dependable performance for industrial equipment and control systems. 

  • Force-guided contacts help prevent NO and NC contacts from closing at the same time 
  • Available with 2 to 8 poles 
  • Offered with PCB sockets, DIN rail sockets, and modules 
  • Rated from 5 to 110VDC 
  • Used for emergency stop modules, safety door controls, two-hand operating devices, pressure mat controls, and light barriers and curtains 
  • Applied in elevators, escalators, cranes, robots, cutting machines, rail transportation systems, and more 
  • Approved for safety applications including IEC 60204, EN 60204, IEC/EN 62061, and EN ISO 13849 
  • Helps support Machinery Directive 2006/42/EC requirements 

Learn more about Altech Safety Relays