Digital Multi-Timers for Precise Control

Featured Product from Altech Corp.

More Info Email Supplier Request a Quote

Altech's AMT33 Series Programmable Digital Multi-Timers provide flexible timing control for a variety of automation applications. With two independently selectable output channels and a compact design, these timers offer convenient programming and installation.

  • 33 Timing Functions: Multiple timing modes accommodate different control requirements.
  • Wide Timing Range: Adjustable from 0.1 seconds to 999 days with ±0.01% timing accuracy.
  • Dual Outputs: Two separate SPDT output channels with individually selectable timing functions.
  • Supply Voltage: Operates on 110-240 VAC, 50/60 Hz.
  • Digital Display: 7-segment LED display shows runtime information and input/output status.
  • Mounting Options: Available in panel-mount and DIN rail/11-pin socket configurations.
  • Protection: IP30 enclosure and IP20 terminal protection.

Learn More