Power Distribution Blocks Built to Adapt

Featured Product from Altech Corp.

More Info Email Supplier Request a Quote

Altech Power Distribution Blocks are designed for efficient, reliable power routing in panels, solar systems, and control equipment. The line includes one-phase and three-phase options, IP20 finger-safe protection, DIN rail or panel mounting, and hybrid connection technology for flexible distribution needs.  

  • Quick mounting and wiring  
  • IP20 finger-safe design  
  • DIN rail or panel mount  
  • One-phase and three-phase options  
  • UL1953 series with selectable phase identification and color marking plates  
  • Up to 1000 V AC/DC in the UL1953 series  
  • PDB400A rated for 1500 V, up to 800 A, and 10 kA short-circuit protection  
  • Hybrid model with screw input and spring clamp outputs  
  • Expandable with standard CX Series jumpers and terminal blocks  

Learn More