Altech – 60A Pin and Sleeve

Featured Product from Altech Corp.

More Info Email Supplier Request a Quote

60-A IEC 60309-II Pin and Sleeve Devices Deliver Safety And Security to Power-Hungry Data Center Equipment

Rugged, code-compliant power connectors for harsh, industrial environments.

Altech’s Pin & Sleeve line delivers safe, standardized connections that stand up to real-world abuse. Built on IEC 60309 Parts 1 & 2 (EN 60309), these devices use impact-resistant polyamide 6 housings with anti-tracking properties to maintain reliable performance in demanding conditions. Color-coding and keyed alignment prevent mismates, and the oversized ground pin ensures first-make/last-break grounding for safety.

Watch the video.

IEC 60309 pin and sleeve plugs and sockets — also known as CEE plugs and sockets — are replacing standard NEMA-type plugs as a cornerstone of modern industrial and data center systems thanks to their standardization, interoperability and durability in demanding environments. However, AI, IoT and other technologies are pushing the limits of pin and sleeve connector technology, particularly when it comes to supporting higher amperages and ensuring safe power delivery in increasingly dense rack systems. This blog post will describe some of the safety and security features that make one notable product line well-suited for increasingly higher-density datacenter equipment and other challenging applications.

Altech’s family of 60A IEC 60309 Series II-certified and UL 1682-compliant plugs and sockets checks all of the boxes that today’s power-hungry data center equipment require, combining security and reliability with an extensive set of features. The series is characterized by its rugged polyamide 6 housing. Not only is this material highly impact-resistant, but it also resists the carbonization that otherwise causes conductive paths and provides the wiring devices with exceptional anti-tracking properties. Other important safety features include color coding and keyed alignment to ensure dangerous mismates do not occur.

Highlights of Altech’s IEC 60309 Series II pin and sleeve family include:

Plugs

The plugs come with a patented strain relief and self-adjusting seal to fit any cable diameter, preventing damage and moisture ingress; a holding nose with shark design to lock the hinged cover in place; and conductive yet durable solid brass pins with optional nickel plating. The locking rung and rubber gasket are IP67 rated to prevent water and dust incursion.

Sockets

The sockets feature a captive cable gland nut that stays in place and allows for easier assembly; a spring-loaded hinged lid with locking ring and rubber gasket; a multi-ramp, twist lock system for tool-free mounting; and a keyway to allow easy plug key insertion.

Screw terminals

Altech screw terminals are clearly marked for easy identification and wiring. They come with multi-slot screws for slotted and Phillips screwdrivers; a patented locking system for tool-free mounting; and a double-screw clamp ground pin.

The IEC 60309 Series II 60A pin and sleeve devices are the latest addition to Altech’s comprehensive line of pin and sleeve connectivity products, which are proudly manufactured in Austria. Together, this family offers an impressive combination of safety, security, durability, mating accuracy and numerous other features that are critical for effective connections in high-power rack systems and other demanding equipment. And, they are quick and easy to install and maintain, reducing downtime and rework. If you need assistance selecting the ideal pin and sleeve device for your specific application, our engineers are available to discuss your needs and guide you through the choices.