LED Signaling Performance

Featured Product from Altech Corp.

More Info Email Supplier Request a Quote

Altech LED signaling devices provide clear visual indication across multiple operating modes. Their rugged, sealed construction supports reliable use in demanding industrial settings. 

  • Eight operating modes, including steady, flashing, and rotating 
  • Fire-resistant plastic housing with a durable polycarbonate lens 
  • Available in 12-24V AC/DC, 110V AC, and 220V AC options 
  • Low power consumption of approximately 3.4 W in rotating mode at 24V DC 
  • Operating temperature range from -20°C to +50°C, with storage up to +70°C 
  • Fully sealed to help protect against dust and moisture 
  • UV-resistant design suited for outdoor and industrial applications 

Click Here to Learn More