SOCAPEX’s MPO Field TV Connector

Featured Product from Amphenol Communications Solutions

More Info Email Supplier Request a Quote

MPO Field TV connector combines high speed and high density of well-known MPO/MTP Fiber Optic connectors using MT ferules, with high resistance of MIL-DTL-38999 Series III Military shells for various harsh environment applications such as high speed embedded network backbones for battleships, armored vehicles or airplanes and trains, datacenters in harsh environments, trackside measuring & inspection systems for trains, high resolution real time video, passenger entertainment….

MPO Field connectors feature:

High Density and Speed
- Take advantage of the High Data Rates and Optical density offered through the use standard Fiber Optic MT Ferrules

High Density and Robustness
- The 12 or 24 fiber channels are integrated into 28 mm diameter 38999 metal shells, with tri thread coupling mechanism
-The solution is IP68 sealed when mated and shocks & vibration resistant

Easy to implement
- No tool or field cabling are required. The solution allows anyone to transform a standard MPO Patch cord or more complex assembly into an harsh environment connector very easily. Check out our assembly video.

« This is a great new product range to bring under the Amphenol SOCAPEX product offering in order to respond better to the needs of the market. The MPO Field TV solutions range enlarges our core offering and further defines our footprint in fiber optics applications. » comments Emmanuel Lambert, Amphenol SOCAPEX Fiber Optics Product Manager.

More product details on https://www.amphenol-socapex.com/en/products/connectors/fiber-optics/mpo-mtp-field

About Amphenol SOCAPEX

Amphenol Socapex provides and manufactures interconnection systems solutions for the military, security, aerospace and industrial markets. Our products and solutions, designed for rugged and unique situations involving extreme conditions, provide the innovativeness and flexibility essential to meet the needs and requirements of these demanding sectors. Amphenol Socapex is part of Amphenol. More info on www.amphenol-socapex.com