Analog & Digital Pressure Sensor with 1% Accuracy

Featured Product from Angst+Pfister Sensors and Power

More Info Email Supplier Request a Quote

The PHPSU-3500 is an OEM pressure sensor. Each individual sensor is calibrated, temperature-compensated and amplified using the programmable ASIC. The precision of 1 % over the whole temperature range from 0…70° C, 5V supply, ratiometric output signal of 0.5…4.5 VDC, and digital I2C interface make many applications possible where measurements of dry, non-corrosive gases and fluids are to be made. The PHPSU-3500 can be supplied with one, two or no pressure connectors. The minimum measuring range is 0…10 mbar and the maximum 7 bar, for absolute, positive, negative or differential pressure.

Typical uses are those in medical technology, for heating, ventilation, air-conditioning and process measuring systems, for leakage measurements, and in pneumatics.