Multi-Shaft Multi-Viscosity Mixing System - ARDE
Featured Product from ARDE Barinco, Inc.
Maximixer from ARDE Barinco is more than just a high-volume batch processor capable of varying amounts of shear. It's an integrated system that lets you gather, analyze and control key process parameters. Mixing at multiple viscosities with three different mixers gives the Maximixer the ability to disperse and emulsify with high shear, efficiently blend with high pumping capability and move and scrape high viscosity materials from the process vessel walls
The Maximixer system consists of three main components: a process vessel with three independently controlled mixers; an instrument panel that controls the temperature as well as the speed and direction of the mixers; and a personal computer that records key parameters you can use to ensure maximum efficiency and successful scale-up