Reliable Foam Level Detection, 24/7

Featured Product from Arjay Engineering

More Info Email Supplier Request a Quote

 

Monitor Foam. Protect Your Process. 
2880-FCM Foam Control Monitor
With Arjay's 40+ years of capacitance expertise, the 2880-FCM Foam Control Monitor delivers accurate, continuous foam level detection.
The 2880-Foam Control Monitor provides reliable monitoring of foaming conditions in process applications. The 2880-FCM sensing probe continuously monitors the capacitance of the inserted probe. As the foam intrudes into the normal air or vapour space of the probe, the capacitance changes and a proportional signal output is provided.

It’s unique processor and oscillation frequency combination make the 2880-FCM ideal for foam suppression applications. These include oil/water knock-out and treater trains, bulk separators, coalescing chambers, pre-compressor manifolds, wastewater sumps and ponds.

Over 40 years of capacitance experience stands behind the 2880-FCM transmitter.

Features & Benefits

  • No moving parts
  • Electronics is integral to the probe
  • High corrosion resistant Teflon and stainless steel wetted parts
  • Capacitance technology for high sensitivity
  • HF capacitance technology does not require routine cleaning
  • Easy calibration and control set-up

 

Follow us on:

 

Arjay Engineering
Engineering and manufacturing process and environmental controls since 1984. Our products are used across all industries for oil in water monitoring, level control, gas detection, and more. They are uniquely designed with advanced technology to help industries work better in environmentally sensitive areas.