Angle Seat Valve
Featured Product from Assured Automation
Our Angle Seat Valve is a 2/2-way pneumatically actuated piston valve suitable for liquids, gases and steam. The superior design of the piston is unique to the market, enabling the plug to retract farther from the flow path, ensuring the highest flow capacity. The dual packing design and a large diameter self-aligning stem ensures the highest cycle life.
Typical Applications:
- Steam
- Air Drying Equipment
- Sterilizers
- Autoclaves
- Pollution Control Equipment
- Process Control Applications
- Laundry Equipment
- Textile Dyeing and Drying
- Bottling and Dispensing Equipment
- Ink and Paint Dispensing
- Industrial Compressors
Price or Buy High Cycle-Life On/Off Valves
Features and Benefits:
- High Cycle Life
- Compact Assembly
- NAMUR solenoid mounting pad
- Visual indicator
Materials:
- Body, Plug, Stem:
- Zeus- Bronze
- Ares-316SS
- Seats and Seals: PTFE
End Connections:
- NPT Threaded
- Tri-Clamp
- Butt Weld
- 150 lb. Flanged
Follow the links below to view additional information:
A-Link Communications Modules for Angle Seat Valves
Ares and Zeus Series Installation and Maintenance Manual
Angle Seat Valves in Steam Applications
Our online configurators make selection your automated valve EASY. Select a configurator to try