RSG Series High Pressure Coaxial Valves

Featured Product from Assured Automation

More Info Email Supplier Request a Quote

Configure RSG Series Coaxial Valves [3/8" to 1"] Online

RSG Series coaxial valves have been proven in the control of vacuum and gaseous, liquid, gelatinous, highly viscous and contaminated media. Coaxial valves are suitable for a very broad variety of applications and exceed expectations even under the harshest conditions.

The design of the valves allows high flow rates to be controlled even at zero or full pressure drop. The VAX...E or VAX...P series are available in 2/2-way and 3/2-way versions with threaded ports. They feature complete pressure balancing - pressure drop has no effect on the valves switching characteristics.

The VAX...E series (Electric) are direct acting solenoid valves

The VAX...P series (Pneumatic) are controlled with compressed air or inert gas

View RSG High Pressure Coaxial Valves Detailed Datasheet

View RSG High Pressure Coaxial Valves 3D Cross Sections

View RSG High Pressure Coaxial Valves Animated Demo

Features & Benefits

  • Compact design
  • NPT end connections
  • Bi-directional flow
  • Fast valve actuation
  • High cycle-life
  • Maintenance free
  • Limit switches & solenoids available
  • Positive shut-off

Materials

  • Body & Piston: Brass or SS
  • Seals: FPM
  • Seats: PTFE

Valve Configurations

  • Spring Return N.C. or N.O.
  • Pneumatic: (NAMUR interface)
  • Electric: 120VAC, 12 or 24VDC
  • 2/2-way or 3/2-way

End Connections

  • NPT Threaded (3/8" to 1")

Specifications

  • Max. Media. Temp: 212°F
  • Max. Ambient. Temp: 140°F
  • Pressure Range: 29 in-Hg to 600 PSI

Typical Applications

  • Vacuum and high pressure applications (to 600 PSI)
  • ­Gaseous, liquid, gelatinous or highly viscous media
  • ­High cycle applications
  • ­Precise mixing/dispensing
  • ­Process control applications
  • ­Ink & paint dispensing
  • Industrial compressors

Related Articles