TSV Dedicated Thermally Activated Shut-Off Valves
Featured Product from Assured Automation
TSV Dedicated Thermally Activated Shut-Off Valves
The TSV series Thermal Shut-off valves combine a fire-safe ball or butterfly valve with a pneumatic actuator and the FM approved FireChek® valve to form a dedicated stand-alone thermal shut-off valve that will close (or open) at a given temperature (165 ?F standard). This alternative to fusible link valves can be tested and reset without the need to replace any hardware.
The valve is held open by charging the actuator through a Schrader (check) valve. There is a clearly labeled gauge to indicate the proper pressure range to maintain. TSV’s have passed both Mil-std-810G humidity and vibration testing procedures through an independent third party. Each TSV assembly is also individually tested by a qualified technician in our ISO certified facility after assembly.
Thermally activated Thermal Shutoff Valves (TSVs) are critical components in refinery, terminal and distribution safety systems. Thermal activated shutoffs work like fuses in the piping that carries extracted fuels. When a fire occurs, the fuel flow is shut down, preventing the fuel from feeding the fire.
Visit our web site to:
Configure a Model, View Pricing, and Purchase
The Thermally activated Thermal Shutoff Valves (TSVs) include:
-
-
- A fire-safe ball valve
- A spring return pneumatic valve actuator
- A FireChek® heat activated pneumatic shutoff valve
-
Features & Benefits
-
-
- Local thermal shutdown for automatic shutdown in the event of fire
- Can be tested and reset without replacing any hardware
-
Options
-
-
- Explosion Proof Limit Switch
- Wireless Alarm System
- Trigger Temperatures: 135°F, 150°F, 165°F
- Compact rechargable air compressor for charging
-
Regulations Requiring Thermal Shutoffs
-
-
- NFPA 59A: For both construction and operation of LNG plants
- NFPA 58: Chapter 5 - Liquefied Petroleum Gas Code
- NFPA 57: Chapter 7 - Regulations for Liquefied Natural Gas Vehicular Fuel Systems
- OSHA Regulations for Hazardous Materials - 1910.106(b)(4)(iv)(c)
- U.S. Department of Transportation (US DOT) Federal Regulations (49 CFR, part 193)
- U.S. National Transportation Safety Board (NTSB) Recommendation for Title 49 Code of Federal Regulations Section 192.935(c)
- U.S. Pipeline Safety Act
-
Other Relevant Standards
-
-
- API 607: Fire test for soft-seated quarter-turn valves
- API 6D: Specification for pipeline valves
- API 6FA: Specification for fire test for valves
-
Related Articles