Angle Seat Valve

Featured Product from Assured Automation

More Info Email Supplier Request a Quote

Our Angle Seat Valve is a 2/2-way pneumatically actuated piston valve suitable for liquids, gases and steam. The superior design of the piston is unique to the market, enabling the plug to retract farther from the flow path, ensuring the highest flow capacity. The dual packing design and a large diameter self-aligning stem ensures the highest cycle life.

Typical Applications:

  • Steam
  • Air Drying Equipment
  • Sterilizers
  • Autoclaves
  • Pollution Control Equipment
  • Process Control Applications
  • Laundry Equipment
  • Textile Dyeing and Drying
  • Bottling and Dispensing Equipment
  • Ink and Paint Dispensing
  • Industrial Compressors

Price or Buy High Cycle-Life On/Off Valves

Features and Benefits:

  • High Cycle Life
  • Compact Assembly
  • NAMUR solenoid mounting pad
  • Visual indicator

Materials:

  • Body, Plug, Stem:
    • Zeus- Bronze
    • Ares-316SS
  • Seats and Seals: PTFE

End Connections:

  • NPT Threaded
  • Tri-Clamp
  • Butt Weld
  • 150 lb. Flanged

Follow the links below to view additional information:

Angle Valve Data Sheet

Angle Valve Interactive Demo

Angle Valve Cross Section

A-Link Communications Modules for Angle Seat Valves

Angle Seat Valve Accessories

Ares and Zeus Series Installation and Maintenance Manual

Angle Seat Valves in Steam Applications

Our online configurators make selection your automated valve EASY. Select a configurator to try