Germanium Windows
Featured Product from Avantier Inc.
Germanium Windows are widely used in thermal imaging systems, FLIR systems, and demanding IR applications where high transmission across the 2–14 μm range and low chromatic aberration are required.
Avantier manufactures custom and stock germanium windows with DLC and BBAR coating options that offset the material’s high refractive index (4.0 across 2–14 μm) and minimize Fresnel reflection losses, supporting prototype runs through full production scale.
Applications in IR and Optical Systems
The versatility of germanium windows enables their deployment across various industries, showcasing their prowess in specific applications:
- IR Laser Systems: High transmission and durability suit compact, weight-sensitive IR laser systems.
- Aerospace: Hardness and scratch resistance withstand flight-environment stress.
- Industrial Applications: Chemical inertness and scratch resistance suit environments with chemical exposure and frequent handling.
- Long Pass Filters: Transmits wavelengths above 2 µm, functioning as a long pass filter in IR and thermal imaging systems.
- Rugged Environments: Hardness and chemical resistance suit demanding conditions within germanium's stable temperature range.
Why Germanium?
- Broad IR Transmission: Germanium transmits efficiently from 2 µm to 14 µm while blocking UV and visible light, making it well suited to IR lasers, satellite imaging, and thermal vision systems.
- Minimal Chromatic Aberration: Low dispersion keeps chromatic aberration to a minimum, supporting sharp, low-distortion imaging in weight-sensitive systems that need accurate optical performance.
- High Refractive Index and AR Coating: With a refractive index of 4.0 across 2-14 µm, uncoated germanium loses significant light to surface reflection. BBAR coatings offset these losses and maximize transmission.
- Durability in Harsh Environments: Hard (Knoop 780), dense (5.33 g/cm³), and resistant to scratches, water, alkalis, and most acids, germanium holds up in space and rugged applications. Transmission drops sharply above 100°C (thermal runaway), so it's best for stable operating temperatures below that. It also works as a long pass filter above 2 µm.
| Specification | Detail |
| Diameter Range | 2 mm – 100 mm |
| Diameter Tolerance | +0/-0.05 mm |
| Thickness Tolerance | +0.01/-0.03 mm |
| Coating Options | 2–14 µm BBAR 8–12 µm BBAR or DLC/BBAR |
| Flatness | λ/2 (factory standard) |
| Parallelism | < 3 arc minutes |
| Surface Finish | 20-10 scratch-dig, no digs |
| Bevel | Protective Bevel |
| Transmission Rate | > 47.5% @ 3.7–4.8 µm |
| Refractive Index | 4.0 (2–14 µm) |
More Featured Products