SILICONE RUBBER TUBING

Featured Product from BRIM Electronics, Inc.

More Info Email Supplier Request a Quote

BRIMFLEXTM BSR SILICONE RUBBER TUBING-
MIL-R-5847 & ZZ-R-765 -- 200°C

BRIMFLEXTM BSR Silicone Rubber tubing is an extremely elastic and stable high temperature & low temperature tubing. Besides being extremely flexible, it has excellent mechanical strength (tear resistance) tensile strength, elongation, and weather resistance), and outstanding dielectric strengh,
flame resistance and corona resistance.

  • BSR meets MIL-R-5847 and Fed Spec. ZZ-R-765/9, Class 2b.
  • OPER. VOLT. 28AWG to 5/8": 300V; 3/4" to 1: 600V.
  • STD COLOR: WHITE
  • RoHS compliant.