MINIATURE SHIELDED CONTROL & INSTRUMENTATION CABLE
Featured Product from BRIM Electronics, Inc.
MIL-W-16878D TYPE B -- 600V +105°C
Stranded tinned copper conductors, Type B 105°C .010" wall PVC, cabled, mylar binder, braided tinned copper shield, 90% min. coverage, 105°C gray PVC jacket overall. All material pass UL VW-1 test. PVC is resistant to acid, fungus, oils, moisture, solvents flame.
Used as an interconnecting cable for electronic equipment, control & instrumentation cable telemetry and remote control cable for sensitive recording instruments.
- OPER. VOLT.: 600 Volts.
- OPER. TEMP.: -55°C to +105°C.
- STD. P-U: 500', 1000'
More Featured Products