Introducing The New EdgeGARD e3 HF

Featured Product from Baker

More Info Email Supplier Request a Quote

Clean benches designed with you in mind.
A laminar flow clean bench provides a working environment that has its own filtered air supply. Used in a variety of applications including medical research laboratories, hospitals, manufacturing facilities and other research and production environments, clean benches direct HEPA-filtered airflow across the work area to provide ISO Class 5 (Class 100) virtually particulate-free work area for conducting procedures.

Clean benches prevent any contaminated room air from entering the work area and contaminating samples. Clean benches do not protect users from exposure and should never be used when working with any infectious material or volatile/toxic chemicals.

The EdgeGARD® e3 HF Horizontal Laminar-Flow Clean Bench provides ISO Class 5 cleanliness (for .05 micrometer particles) for production protection only and is not for use with hazardous aerosols. The EdgeGARD is also available in space saver models.

With a spacious work area illuminated with energy efficient LED lighting and unique high velocity air return slots, EdgeGARD® e3 HF from Baker offers both user comfort and product protection.

Baker ’s EdgeGARD® HF horizontal laminar-flow clean bench provides HEPA-filtered air and proven product protection ideal for a range of laboratory applications. With a patented cabinet design incorporating high-velocity return air slots, EdgeGARD® e3 HF provides precise control of airflow volumes and velocities, thereby maximizing product protection and ensuring Class 100 cleanliness in the laboratory.

Equipped with a HEPA supply air filter, airflow across the work area provides a particulate-free work surface. Ease and comfort are central to the design of the EdgeGARD e3 HF. With a standard feature set including removable work surface for quick clean up and added sterility, a slanted ergonomic façade, and light and easy to clean diffuser, Baker ’s EdgeGARD e3 HF is where comfort meets dependability.

 

Follow us on:

 

The Baker Company Overview 
Watch this brief video for an overview of The Baker Company, including a virtual tour of our operations and technologies

About Baker
Baker maintains an unparalleled passion for helping our customers advance science, discovery, and clinical care.
The people of Baker have built that reputation by taking no chances with customers’ safety and making no compromises when it comes to protecting the success of your research. Baker’s laboratory products are built to order with precision craftsmanship and designed expressly for your unique application need. Our rigorous testing protocols go above and beyond what the average user would ever encounter and our quality control measures exceed industry standards. Our commitment to sustainable business practices and the development of a new generation of energy efficient products ensures that you — and your budget — will be pleased.