EuroFlow Nuclear: Lead-Shielded Biosafety Cabinet
Featured Product from Baker
When your work sits at the intersection of nuclear medicine, theranostics, and radiopharmacy, your safety cabinet needs to do more than protect samples — it needs to protect you.
Introducing the EuroFlow Nuclear Series — a Class II Microbiological Safety Cabinet engineered by rapp-iso and Baker for the demands of radiopharmaceutical environments. Built on the proven performance of Class II Type A biosafety cabinets, the EuroFlow N goes further with integrated lead shielding across side, back, and bottom walls, plus a movable lead glass screen that spans the full cabinet front. Whether you're compounding, preparing, or calibrating, you work behind a barrier rated for the dose you're managing.
The integrated dose calibrator sits in a shielded chamber beneath the work surface, delivering precise activity measurements without compromising operator safety. GMP-compliant waste disposal is built in, with sliding-cover openings that route radioactive waste directly into shielded containers — no workarounds, no exposure risk.
Designed to EN 12469:2000 standards and compatible with biosafety levels 1, 2, and 3, the EuroFlow N handles isotopes including 68-Ga (optional surface coating available). Dual H14-rated HEPA filters ensure complete exhaust and recirculating air filtration, while stainless steel work surfaces, ergonomic design, and tool-free filter access keep workflows efficient and cleaning simple.
Available in three widths — 120 cm, 150 cm, and 180 cm — with customizable lead shielding from 10 to 50 mm and an extensive option list including gas connections, integrated monitor, generator safe, and activated carbon exhaust filtration.
For nuclear medicine labs and radiopharmacy teams who can't compromise on containment, the EuroFlow Nuclear Series sets a new standard in protected, GMP-ready workspaces.
Learn more at rapp-iso.de | bakerco.com