Rough-surface Monocrystalline Diamond Powder
Featured Product from Beijing Grish Hitech Co., Ltd.
Higher Removal Rate
Compared with monocrystalline diamond powder, RCD powder has a rougher surface, and the abrasives fully contact with the workpiece, which can effectively improve the grinding efficiency.
Long Life
Compared with monocrystalline diamond powder, RCD powder can maintain high grinding force and long lapping life.
Less Scratches
There are a large number of small cutting chins on the abrasives, which can reduce surface roughness and avoid scratches.
More Featured Products
Polycrystalline Diamond Powder
Fiber Adhesive
Detonation Nano Diamond Powder
Diamond-Bead Powder
Final Polishing Film
Grish Fiber Polisher GFP-150
Suspension Agent
CF Polishing Tape
Monocrystalline Diamond Powder
Polishing Slurry Pro For MPO Connectors (2 in 1)
Rough-surface Monocrystalline Diamond Slurry
Monocrystalline Diamond Slurry