Liquid Wax

Featured Product from Beijing Grish Hitech Co., Ltd.

More Info Email Supplier Request a Quote
1. High Softening Point & Good Temperature Resistance

 The softening temperature of the raw materials is high, which can be applied to higher processing temperature.

2. Strong Adhesion

The product formula is scientifically proportioned, and each component has high adhesive strength.

3. No Air Bubbles

The viscosity of the wax liquid is moderate, and it is not easy to produce air bubbles in the process of wax dumping.

4. Easy to Wax Down and Clean

The solvent of the raw material has good solubility and is easy to remove and clean.