Adjustable Position Compression Fitting -M3 Thread
Featured Product from Beswick Engineering Co., Inc.
Save space with Beswick’s easy to install M3 threaded compression fitting. This fitting is designed for use with 1/16” OD stiff plastic or metallic tubing. Two internal ferrules securely connect the tubing OD to the fitting. Two captured O-ring face seals ensure that the fitting makes a leak-tight connection to the mating component. Manufactured in brass, 303 or 316 stainless steel. Various o-ring materials are offered to match the system requirements.
More Featured Products