M3 Threaded Compression Fittings- Save Space

Featured Product from Beswick Engineering Co., Inc.

More Info Email Supplier Request a Quote

Ultra-miniature M3 threaded stainless steel compression fittings are available for use with 1/32”, 1/16” and 1/8” OD metal or stiff plastic tubing.  Features a two-piece ferrule, and a captured face seal design ensuring a secure connection between the compression fitting and the mating component.  The maximum pressure rating when used with high pressure metal tubing is up to 1,000 psig.