Announcements

CENO Electronics Technology Co., Ltd. has promoted these products / services:

CENO Electronics Technology Co., Ltd. - Integrate Pnuematic Rotary Unions

This kind of slip-ring can be integrated with current and signal of different specifications according to specific requirements, and pnuematic or hydraulic rotary union can be selected for different types base on different applications requirement. (read more)

CENO Electronics Technology Co., Ltd. - 5 channels RF Rotary Joints

CENO's new product radio frequency rotary joint RCN05-0101-0402B connector meet the data transmission requirements of marine ship, air traffic control radar, military radar system and cargo ship radar system. (read more)

CENO Electronics Technology Co., Ltd. - High Speed Slip Rings

ECN030-08 with inner diameter 30mm and working speed 2000rpm, contact material gold to gold to make sure the transmission more stable & lifetime more longer, working temperature -20°C~+125°C. (read more)

CENO Electronics Technology Co., Ltd. - Integrate Pneumatic Rotary Unions

New design Pneumatic Rotary Union with 2 channels for air apply to machine tool industry from CENO Electronics. (read more)

CENO Electronics Technology Co., Ltd. - HDMI Miniature Slip Ring Capsule

CENO’s new design capsule slip ring with 1circuit HDMI, 1circuit Ethernet,1group RS422 and others electrical signals (read more)

CENO Electronics Technology Co., Ltd. - Through Hole Thermocouple slip ring

It’s a K type thermocouple slip ring integrated 2 channels for 30A power transmission. (read more)

CENO Electronics Technology Co., Ltd. - Electrical Slip Rings

The ECN series are through hole slip rings, the inner hole can pass through the drive shaft, gas-liquid passage, it can also integrate high frequency, fiber optic, encoder, waveguide, gas other joints. (read more)

CENO Electronics Technology Co., Ltd. - Ethernet Carbon Brush Slip Ring

BHCN-C-10P-03EM is a central collector slip ring from CENO electronics, it also called high current slip ring, large power slip ring, carbon brush slip ring or marine slip ring. (read more)

CENO Electronics Technology Co., Ltd. - FORJs Integrated Slip Ring

CENO integrated slip ring which combine electrical power, data signals and 1 channel Fiber Optic Rotary Joint. And it can be working stably at the low temperature environment with -55°C to +80°C. (read more)

CENO Electronics Technology Co., Ltd. - Through Hole Slip Ring

ECN080-04P2-08P1 slip ring with through bore size 80mm and 60 rpm working speed. It can combine with electric power, data signal, Ethernet, USB, Control Net, CANBUS, PROFIBUS. (read more)

CENO Electronics Technology Co., Ltd. - RF Rotary Joint

CENO's RF rotary joint belongs RCN series. RF rotary joint design adopts the principle of skin effect of high frequency signal and the structure simulation of coaxial cable. (read more)

CENO Electronics Technology Co., Ltd. - Integrated Pneumatic Rotary Unions

QCN series rotary unions are designed for air,gas and vacuum use for a number of automation and robotic applications. With light weight, compact rotary unions feature. (read more)

CENO Electronics Technology Co., Ltd. - Profinet Carbon Brush Slip Rings

Large size carbon brush slip ring with profinet signal for industry application (read more)

CENO Electronics Technology Co., Ltd. - Platter Separates Slip Ring

PCN011-04P is CENO’s newly developed platter separate slip ring, for the limited vertical space and less restrictive horizontal space, platter separates can be an ideal solution. (read more)

CENO Electronics Technology Co., Ltd. - High Speed Slip Ring with 2000rpm

CENO high speed slip ring usually to be applied for testing purpose. Long life of this kind of high speed slip ring is the critical parameter, and it is the design point. (read more)

CENO Electronics Technology Co., Ltd. - Aviation Plug Ethernet Slip Rings

CENO's Gigabit Ethernet slip ring compatible with through hole and integrated electrical collector for industrial Aviation application. (read more)

CENO Electronics Technology Co., Ltd. - Low Temperature Slip Ring

CENO new product 1000M Ethernet Slip Ring which is designed for the construction machinery specially adjusted for harsh working conditions (read more)

CENO Electronics Technology Co., Ltd. - Mini Robot Slip Ring

Beacause of it’s small compact structure and operating smooth and small torque, it’s mainly used on the robot, instrument and apparatus, medical equipment or Tripod head etc. (read more)

CENO Electronics Technology Co., Ltd. - Mini HDMI Slip Ring Capsule

HDMI High Definition slip ring with capsule structure for High definition video surveillance application from CENO Electronics, that is combined 4 circuits for electric power, 12 circuits for 12 signal and 2 group for HD-SDI (read more)

CENO Electronics Technology Co., Ltd. - Marine Carbon Brush Slip Ring

CENO new customized large size Central collector, which is often called High current slip ring, large power slip ring, carbon brush slip ring or marine slip ring. (read more)

CENO Electronics Technology Co., Ltd. - Multi single mode fiber optic rotary joint

FCN series is a family of fiber optic rotary joints manufactured by CENO. Such rotary unions feature optic fiber as the media for data transmission. (read more)

CENO Electronics Technology Co., Ltd. - Integrated Encoder Slip Rings

CENO New designed integrate slip ring compatible with encoder and Electrical Rotary Joint. (read more)

CENO Electronics Technology Co., Ltd. - Water-proof Slip Ring with FORJs

Non-standard slip ring with 10circuits for 70A electric power, 8 circuits for 40A, 4circuits for 25A, 40circuits for 2A, 3circuits for RS422, 4circuits for 1000M Gigabit Ethernet and with IP67 high protection grade even to military standards IP68. (read more)

CENO Electronics Technology Co., Ltd. - Cable reel device slip ring

Cable reel is cable reel device , which provides power supply for large mobile equipment, to control power and signal. It is widely used in port gantry crane, container crane, loading machine, tower crane and other similar heavy machinery equipment. (read more)

CENO Electronics Technology Co., Ltd. - Integrate Servo motor Rotary Unions

CENO new customized slip ring which combined electric power, 485 signals, servo motor, 100M Ethernet and 3 channels pneumatic rotary union. (read more)

CENO Electronics Technology Co., Ltd. - Miniature Slip Rings Capsule

CENO's new integrated capsule slip ring which is compatible with 4 circuits for 6A electrical power and 6 circuits for data signal for automatic system machinery. (read more)

CENO Electronics Technology Co., Ltd. - Platter Pancake Ethernet Signal Slip Ring

Pancake slip ring with gigabit Ethernet signal for industry application from CENE Electronics (read more)

CENO Electronics Technology Co., Ltd. - Separate CAN Bus Slip Ring

CENO new customized separate slip ring which combines electrical power, CAN BUS with IO Signals for medical equipment. The separated slip ring is consisted by the separate rotor and contact brushes. The rotor parts often designed with through hole to leave space for customer's shaft. CENO have design and manufacture thousands of slip rings including kinds separate slip ring. (read more)

CENO Electronics Technology Co., Ltd. - High Voltage Slip rings

CENO new water-proof slip ring with high voltage and designed for the special equipment industry. (read more)

CENO Electronics Technology Co., Ltd. - Through Bore Slip Ring

It gets big through hole size and high protection level, is generally used in larger equipment and systems. (read more)

CENO Electronics Technology Co., Ltd. - Multi-channels Medical Slip Ring

ACN-130S is Multi-channels Medical slip ring with 130 circuits for signal from CENO electrical company. (read more)

CENO Electronics Technology Co., Ltd. - Through Hole Mini Slip Ring Capsule

CENO’s miniature capsule slip ring with non-flange, inner diameter 7mm, outer diameter 22mm and length 16mm (read more)

CENO Electronics Technology Co., Ltd. - Marine Carbon brush slip rings

BHCN-C-0463-1420 this type carbon brush slip ring have 4 rings of 63A & 14 rings of 20A, with waterproof grade IP65. (read more)

CENO Electronics Technology Co., Ltd. - High Current Carbon Brush Slip Ring

CENO’s new developed product high current carbon brush slip ring for marine equipment application. (read more)

CENO Electronics Technology Co., Ltd. - Low Temperature Ethernet Signal Slip Rings

CENO's new designed product low temperature slip ring with Ethernet signal for industrial systems. (read more)

CENO Electronics Technology Co., Ltd. - Integrated Fiber Optic Rotary Joints slip rings

This is a customized non-standard integrated slip ring with high protection IP67 from CENO electronics. (read more)

CENO Electronics Technology Co., Ltd. - Automatic Industry Slip Ring

Working under 250°C to meet the requirements of high temperature of food processing automation equipment. (read more)

CENO Electronics Technology Co., Ltd. - Low temperature Miniature slip ring capsule

Customized miniature slip ring capsule for low temperature environment application (read more)

CENO Electronics Technology Co., Ltd. - Ethernet Signal Slip Ring

It's a large size carbon brush integrated slip ring which combined power, data and Ethernet signals. (read more)

CENO Electronics Technology Co., Ltd. - Coaxial RF Rotary Joints

RF rotary joint with compact size, and stable rotating performance, lifetime upto 5 million turns. (read more)

CENO Electronics Technology Co., Ltd. - Separate Carbon Brush Slip Rings

This kind of separate slip ring, specially designed for large size of ferris wheel. It adpots the design of separated rotator and stator, it's through hole is 360mm. (read more)

CENO Electronics Technology Co., Ltd. - USB Pneumatic Rotary Unions

The QCN series single passage rotary unions are compact, light weight and corrosion-resistant featuring a stainless steel shaft and hardcoat anodized aluminum housing. (read more)

CENO Electronics Technology Co., Ltd. - IP68 Water-proof Slip rings

Water-proof slip ring for marine drilling platform. IP protection grade is IP68, it can work under water 300 meters. (read more)

CENO Electronics Technology Co., Ltd. - 4 channels Pneumatic Rotary Unions

The QCN series rotary unions are designed for air, gas and vacuum use and are ideal for a number of automation and robotic applications. (read more)

CENO Electronics Technology Co., Ltd. - High Voltage Industry Slip Rings

CENO's new designed procuts high voltage slip ring with through hole & 1 circuit signal for industrial application. (read more)

CENO Electronics Technology Co., Ltd. - Fiber Optical Rotary Joints

CENO’s new designed integrated slip ring which is compatible with 4 channels Fiber Optic Rotary Joint, 4 circuits 20A electrical power and 8 circuits for data signals. (read more)

CENO Electronics Technology Co., Ltd. - RF Rotary Joints

Most parameter is optional, long life and no maintenance. Compact capsule slip ring with low torque & compatible data bus (read more)

CENO Electronics Technology Co., Ltd. - FCN series Fiber Optic Rotary Joints

FCN series is a family of fiber optic rotary joints manufactured by CENO. Such rotary unions feature optic fiber as the media for data transmission (read more)