Polarization Rotators
Featured Product from CeNing Optics Co., Ltd.
Crystal quartz plate with optical axis perpendicular to surfaces can rotate the plane of polarization of an input beam of light. The rotation angle at a particular wavelength is a function of thickness of crystal quartz. With particular thickness the quartz plates can rotate the plane of polarization of incident linearly polarized single wavelength of light by 45 or 90 degrees.
General Specifications
Material Quartz
Dimension tolerance ±0.1mm
Parallelism 10 arc sec
Surface quality 20-10 S/D
Wavefront distortion λ/4@632.8nm
Retardation tolerance <5 arcmin
Clear aperture >90%
Coating on both sides R<0.25% @ design wavelength