Rochon Polarizers
Featured Product from CeNing Optics Co., Ltd.
Rochon polarizers separate incident beam into ordinary ray and extraordinary ray like wollaston polarizer, but extraordinary ray is straight transmitted through, while ordinary is transmitted with a deviation angle.
General Specifications
Material α-BBO, YVO4
Extinction ratio 5x105 : 1
Angle field >6.9°
Beam deviation 3 arcmin
Dimension tolerance ±0.1mm
Surface quality 20-10 S/D
Clear aperture >90%
Coating on both sides Single layer MgF2 coating
More Featured Products