Standard ZnSe Focus Lens

Featured Product from Changchun Yutai Optics Co., Ltd.

More Info Email Supplier Request a Quote

What are the standard ZnSe focus lenses available from Yutai Optics?

Items Material Diameter(mm? FL(mm? Coating
Focus lens Laser Grade CVD ZnSe 12 25.4/38.1/50.8/ 63.5/ 76.2/ 101.6/127 AR,T≥99.5%@10.6um
Focus lens Laser Grade CVD ZnSe 18/19/20 38.1/50.8/ 63.5/ 76.2/ 101.6/127 AR,T≥99.5%@10.6um
Focus lens Laser Grade CVD ZnSe 25 38.1/50.8/ 63.5/ 76.2/ 101.6/127 AR,T≥99.5%@10.6um
Focus lens Laser Grade CVD ZnSe 38.1 127/190.5 AR,T≥99.5%@10.6um
Focus lens Laser Grade CVD ZnSe 50.8 190.5 AR,T≥99.5%@10.6um


What are the precautions to be taken when installing a ZnSe focus lens?
1. Focus lens is installed with the convex side facing up.
2. After replacing the lens, you need to fine-tune the lens barrel up and down.
3. Fixed in the best cutting effect position.