Explosion-proof rated Ex/MBS Series sensors
Featured Product from Conax Technologies
Conax Technologies’ Ex/MBS Series miniature bearing sensors are explosion-proof rated
Conax Technologies’ Ex/MBS Series explosion-proof rated miniature bearing sensors feature an exclusive redundant seal technology that raises the bar for safety, performance and reliability in demanding rotary equipment applications. Conax Technologies’ Ex/MBS Series sensors have received the most stringent certifications, assuring they’re safe in explosive atmospheres.
Your NEVER-FAIL solution
The bearings of rotating equipment operate in arduous conditions, and the seals in typical sensors can break down over time. This leads to oil leaking and wicking, which can result in the oil igniting and catastrophic failure occurring at the junction box and surrounding area.
Conax Ex/MBS Series sensors are specifically designed to excel in these harsh environments where typical miniature bearing sensors fall short. The sensors utilize a proprietary redundant sealing process that eliminates the risk of oil leaking and wicking to create your NEVER-FAIL solution.
Benefits you can count on
Ex/MBS Series sensors offer a multitude of benefits for rotating equipment applications in challenging environments, including:
- Reduced downtime: The superior reliability of the Ex/MBS Series sensors ensure highly reliable temperature monitoring to virtually eliminate equipment shutdown due to a failed bearing temperature sensor and minimize costly downtime.
- Enhanced safety: The exclusive redundant sealing technology safeguards against oil leaking into the junction box, promoting operational safety and reducing the risk of accidents.
- Proven reliability: One major turbine manufacturer has used Conax Technologies’ miniature bearing sensors exclusively since 2003, and the sensors have never failed.
Discover the advantages our Ex/MBS explosion-proof rated sensors
Ex/MBS miniature bearing sensors are used in rotating equipment applications in a variety of industries, such as power generation turbines, water and wastewater treatment plants, oil refineries, petrochemical plants, industrial gas production facilities, and renewable energy sources.
To learn more about Conax Technologies’ never-fail solution and how it can elevate your application performance, please contact us, email us at Conax@ConaxTechnologies.com or visit our website.