Pressure and vacuum sealing assemblies

Featured Product from Conax Technologies

More Info Email Supplier Request a Quote

Solutions for a broad range of applications and industries

Conax Technologies manufactures a complete range of pressure and vacuum seal fitting assemblies that are used when probes, sensors, wires, electrodes and other elements must pass through a pressure or environmental boundary.

These high-quality fittings satisfy sealing applications across a broad spectrum of industries – from process control and power generation to semiconductor fabrication and steel production.

Conax soft sealant technology

Conax pioneered soft sealant technology which, when combined with mechanical compression, results in a secure seal on wires, probes, electrodes and other elements. Soft sealant technology ensures fittings maintain constant compression around the elements throughout the life of the seal to minimize risk of gas or liquid leaks.

Features and benefits:

  • Maintain the integrity of the seal at the point of feedthrough penetration.
  • Employ soft sealant technology so probes can be adjusted, removed and replaced yet are not deformed during installation.
  • Can be specified for use over a temperature range of -400°F (-240°C) to 1600°F (+870°C) and for pressures from vacuum to 35,000 PSI (2400 bar), according to the type and size of fitting and the sealant material selected.
  • Frequently lower the overall cost of ownership by reducing installation time, downtime, and the cost of replacement parts, compared with other sealing techniques.
  • Can carry multiple elements (e.g., probes, wires, electrodes) in a single fitting assembly, unlike many conventional compression fittings or glands.

Download our brochure.