Conax Combo Fittings Featuring Dual Seals
Featured Product from Conax Technologies
In-process leaks are a thing of the past with Conax Technologies’ Combo Fittings
In-process leaks under vacuum or under pressure can be costly in terms of lost time, materials and finished product. Under certain circumstances, they can also be extremely dangerous.
When customers asked us for a solution that would eliminate the risk of in-process leaks caused by sheath failures, Conax Technologies devised the idea for a Combo Fitting that has a seal for the thermocouple sheath and a secondary seal for the wires. The dual seals ensure that, if the sheath breaks or wears out, there will still be no leak into or out of the process.
Vacuum leaks
Conax Combo Fittings are ideal for processes that take many days to complete, utilize expensive raw materials, or when it would be especially costly to lose the finished product due to a vacuum leak into the process.
For example, a solar manufacturer with a 20-day poly-crystalline ingot growth cycle experienced a leak into the chamber during a cycle, ruining the ingot and costing the customer time and money. Now, our Combo Fittings eliminate the risk for potential loss in the future.
Pressure leaks
Leaks out of the process chamber can be even more serious for processes that contain deadly or explosive chemicals.
For example, a Conax customer was running a process to dispose of old chemical weapons. During this process, the bomb would be sealed in a chamber and detonated. Then, the atmospheric temperature inside the chamber would be raised to destroy the chemical contaminates. They came to Conax for a solution that would ensure no lethal gas would leak from the chamber during the disposal process.
Customized Combo Fittings
Conax routinely creates fittings using a combination of our PG and MTG fittings. However, we can customize a Combo Fitting to your unique needs using any two Conax fittings.
To find out if a Conax Combo Fitting is right for your process, click the “Email Supplier” button or submit a form to contact us.