64mm High-Power BLDC Motors
Featured Product from Constar Motion Co., Ltd
High-performance equipment requires compact motor solutions that deliver high power output, fast response, and reliable operation under demanding conditions. Engineers need motors that combine lightweight design, efficient power conversion, and flexible customization for advanced motion systems.
Constar Motion BO6452N3B 64mm BLDC motor delivers up to 7165W output power and 9500rpm speed within a compact 64mm diameter design. Featuring electronic commutation, low electromagnetic interference, and short-term overload capability, this motor provides reliable performance for UAVs, aeromodeling, robotics, and industrial applications.
With expertise in high-performance BLDC motor design and customized motor solutions, Constar Motion supports engineers with flexible options including lead wire length, shaft configuration, winding design, and compatible driver solutions.
Key Features
- 7165W Maximum Output Power
- 9500rpm High-Speed Operation
- Compact 64mm Motor Diameter
- Electronic Commutation for Long Lifespan
- Low EMI Design
- Short-Term Overload Capability
- Customized Motor Configurations Available
Key Specifications
- Model: BO6452N3B
- Motor Type: Brushless DC Motor (BLDC)
- Diameter: 64 mm
- Length: 52 mm
- Maximum Output Power: 7165 W
- Maximum Speed: 9500 rpm
- Voltage Options: 24V / 36V / 48V
- Commutation: Electronic Commutation
Applications
- UAVs and Drones
- Aeromodeling
- Robotics Systems
- Industrial Automation Equipment
- High-Power Motion Systems
Manufacturing Expertise
Constar Motion specializes in high-performance BLDC motor design and customized motion solutions. With capabilities in motor optimization, winding customization, shaft design, and driver integration, Constar Motion provides reliable motor solutions for demanding applications.
Constar Motion provides customized BLDC motor solutions to meet different power, speed, and integration requirements.