9 Phase Precision Coreless Motor For Medical Pumps
Featured Product from Constar Motion Co., Ltd
Advantages
- Adopting 9-phases coreless windings, the motor features smooth commutation and low torque ripple.
- 9-segments commutator is used to reduce the segment voltage and commutation energy, it is suitable for explosion-proof working environment.
- The winding is reinforced with epoxy resin, which can withstand the working environment temperature of 120?
- The special grease added to the commutator system can effectively reduce the mechanical wear and the electrical corrosion caused by arc discharge, and obviously improve the service life
- Using special precious metal brush, contact pressure drop can be negligible
- Capacitors are applied to the rotor to reduce interference to peripheral circuits and increase product lifetime. The products meet EMC EN 55011 standard requirements.
- Long lifetime: >5000H at rated load.
- Max efficiency: > 80%
More Featured Products