High-Speed Slotless BLDC Motor
Featured Product from Constar Motion Co., Ltd
In orthopedic power tools, performance, efficiency, and reliability are essential. This slotless BLDC motor delivers high-speed operation, low energy loss, and long service life, ensuring dependable performance for precision medical devices.
- High-Speed Operation: Proprietary high-density coreless coil enables speeds from 40,000 to 65,000 rpm.
- High Efficiency & Low Loss: Maintains low temperature rise during intermittent operation and achieves over 90% efficiency.
- Waterproof Design: Sealed motor wire end enhances reliability in medical environments.
- Long Lifetime: Exceeds 5,000 hours under rated load for durable performance.
- Excellent Rotor Balance: G6.3-grade rotor ensures smooth, stable operation.
- Temperature Resistance: Standard range -20°C to 85°C; customizable products support -40°C to 150°C for various environments.
Combining speed, efficiency, and reliability, this slotless BLDC motor provides medical device manufacturers with a high-performance, long-lasting power solution for orthopedic tools and other precision applications.
More Featured Products