Ultra-Compact Brushless Gimbal Motors

Featured Product from Constar Motion Co., Ltd

More Info Email Supplier Request a Quote

Compact stabilization systems require ultra-small motor designs, precise motion control, and lightweight construction to achieve smooth, responsive performance without sacrificing valuable installation space. Engineers developing UAVs, handheld gimbals, and intelligent imaging equipment need motors that provide accurate feedback, fast response, and flexible integration into increasingly compact designs.

Constar Motion ultra-compact brushless gimbal motors feature an 18 mm diameter, integrated Hall sensor, and high-speed operation up to 14,300 RPM, delivering accurate position feedback and stable motion control for demanding stabilization applications. Their compact profile helps reduce system size while maintaining reliable output and excellent dynamic performance.

Supporting custom shaft dimensions, lead wire lengths, and coil configurations, these motors can be tailored to meet different application requirements. Backed by custom engineering and flexible manufacturing capabilities, Constar Motion helps OEM customers accelerate product development while improving stabilization accuracy, integration flexibility, and overall product performance.

Key Features

  • Ultra-Compact 18 mm Design
  • Brushless DC Motor
  • Integrated Hall Sensor
  • High-Speed Operation
  • Precise Position Feedback
  • Custom Shaft Configurations
  • Custom Lead Wire Options
  • OEM Engineering Support

Key Specifications

  • Product Type: Brushless Gimbal Motor
  • Motor Diameter: 18 mm
  • Motor Thickness: 8 mm
  • Maximum Speed: 14,300 RPM
  • Output Power: 1.6 W
  • Hall Sensor: Integrated
  • Customization: Shaft, Lead Wire & Coil Configuration

Applications

  • UAV Gimbals
  • Handheld Gimbals
  • Camera Stabilization Systems
  • Intelligent Imaging Equipment
  • Compact Motion Control Systems
  • OEM Stabilization Equipment

Company Capability

Constar Motion specializes in compact brushless motor solutions for stabilization and precision motion applications. Our engineering team provides custom motor development, application support, and flexible manufacturing services to help OEM customers optimize system performance, simplify integration, and accelerate product development.