Cri-plastMP Fluoro-TPE (F-TPE) Compounds

Featured Product from Cri-Tech, Inc.

More Info Email Supplier Request a Quote

Cri-plastMP F-TPEs are a family of melt processable Fluoro - Thermoplastic Elastomers (F-TPEs) developed to meet a wide range of applications including Automotive, Wire & Cable, Chemical Industry and Consumer applications.  Specific grades are available utilizing fluoroplastics such as ETFE, EFEP, PVDF, etc. and can be processed by injection, extrusion, transfer molding, and compression molding. 

Special Features

  • Chemical Resistance
  • Flexibility
  • Low Permeation
  • Heat Resistance
  • Melt Processable
 

 Typical applications

  • Fuel and Chemical transfer
  • Wire & Cable
  • Consumer goods
  • Tubing/sheet/film
 

 Typical Property Data

 

 

 

 

Unit

Cri-plastMP F-TPEs

MFR (g/10min)

g/10 min

~5-20

Elongation at break

%

300 - 600

Specific gravity

MPa

1.78-1.87

Melting point

°C

220 to 260

Hardness Shore A

Shore A

70 - 95

Tensile strength (MPa)

MPa

6 - 24

 Note: General data reflects varied resin technologies.