#2554 Mini Shielded Control/Instrumentation Cable

Featured Product from Daburn Electronics & Cable

#2554 Mini Shielded Control/Instrumentation Cable-Image

Miniaturized Shielded Control and Instrumentation Cable
24 AWG - Per MIL-W-16878D - Type B - 600 VOLT

Each #24 AWG conductor is stranded tinned copper, .010" wall high temperature PVC, cabled with a mylar tape wrap, braided tinned copper shield for 90% coverage overall, covered with gray PVC jacket.

Rated -55°C to +105°C, 600 Volt

Resists acid, alkalis, flame moisture, oil, solvents, fungus. Used as interconnecting cable for electronic equipment; control and instrumentation cable, telemetry and remote control with sensitive recording instruments.

Standard Put-Up: 500', 1000'
Cables with different number of conductors and different AWGs are also available.  Please call to inquire.

For Type B 28 AWG Cables click here====> Daburn #2550
For Type B 32 AWG Cables click here====> Daburn #2552


Color Code: Confirming to Mil-C-915