FEP High Voltage Wire

Featured Product from Daburn Electronics & Cable

FEP High Voltage Wire-Image

Fluorinated Ethylene Propylene (FEP) high voltage wire.  This wire achieves high voltage protection due to the excellent dielectric properties of FEP and therefore has smaller diameters than other high voltage wires.  FEP also has a high stress crack resistance and retains its toughness and flexibility even at higher temperatures up to 200°C.  This wire is very resistant to chemicals including transformer oils.  It has a low coefficient of friction, low flammability, negligible moisture absorption, and excellent resistance to ozone sunlight and weather.  

 

  • High voltages - depending on AWG size up to 30 KV DC
  • High flexibility
  • Excellent resistance to chemicals
  • Small diameters
  • Reference: MIL-W-22759
  • FEP Resins meet flammability requirements of UL94V-O

This series is RoHS compliant.

Description: Stranded silver plated soft copper conductors insulated with FEP.

Operating Temperature: -65°C to +200°C

#2475 Specification Sheet PDF