Flat Ribbon Cable-Point-To-Point-Solid Color Coded
Featured Product from Daburn Electronics & Cable
Each conductor is stranded T.C. with extruded PVC insulation, bonded together to form a flat ribbon cable. Conductors separate easily for clean terminations with standard wire connectors, jacks and pins.
Ribbon cable saves space and time on circuit interconnecting assemblies, wiring harnesses, sliding drawers and drop assemblies and simplifies identification. Resists acid, alkalis, flame, moisture, oil, solvents and fungus.
Temperature Rating: -55°C to +105°C. Insulation meets or exceeds UL VW-1 vertical flame test.
Visit Daburn's on line store to purchase this product BUY NOW!
More Featured Products