Single Spring "Pusher" Mechanical Seals

Featured Product from Daemar Inc.

Single Spring "Pusher" Mechanical Seals-Image

Most mechanical seals single spring style come in two parts: The "Head" & the "Seat". The Head is part of the spring assembly and it usually mounts on the shaft. The Seat is not part of the spring assembly and usually mounts in the bore.

Mechanical Seals
Daemar's mechanical pump seals are cost effective for a wide range of applications such as pool and spa pumps, centrifugal pumps and well point pumps. We also provide multi-spring seals. Daemar delivers a range of Mechanical Seal solutions from the standard Types A, B, C, D and E. Daemar can also supply custom seals such as our new Type W Axial Shaft Seal.

Single Spring Style
Daemar offers a full range of Single Spring "Pusher" Mechanical Seals. Including the standard Types A, B, C, D and E. Which are equivalent to type 6, 6A, 21, 2, 1.

Type W Axial Shaft Seals
The DMR™ Type W Mechanical Seal consists of two identical steel rings
and rubber belleville washers. The seal operates by preloading the two
rubber washers and fl oating the two polished steel faces between them
within the seal chamber

Watch>>>Essential Components for Industry

About Daemar Inc.
Daemar manages the sourcing and delivery of millions of Essential Components to the manufacturing and MRO marketplace. Industry applications are broad; from high volume assembly lines requiring design assistance and supply chain management, all the way to the simple replacement of a single component for maintenance.

follow us on LInkedIn