Short-Pass Filters
Featured Product from Daheng New Epoch Technology, Inc.
Optical Short-pass Filters are coated on a substrate of fused silica, which allows the transmission of any wavelength shorter than the cut-off wavelength and block any wavelength longer than the cut-off.
- Substrate: Fused silica
- Dimension Tolerance: +0/-0.2
- Thickness: 4+/-0.2
- Parallelism: <3‘
- Flatness: λ/4
- Surface Quality: 40-20 scratch-dig
GCC-211 Short-Pass Filters
Part No. |
Transmission Band |
Blocking Band |
Cut-off Wavelength |
λT=80%-λT=10% |
Diameter |
400-630 nm |
675-850 nm |
650 nm |
9 nm |
ø25.4 |
|
400-820 nm |
910-1110 nm |
850 nm |
17 nm |
ø25.4 |
|
450-910 nm |
1025-1235 nm |
950 nm |
20 nm |
ø25.4 |
- Clear Aperture: 90% Diameter
- Transmission: T≥85%
- Blocking: T≤1%
More Featured Products