The ultimate in precision motion control

Featured Product from DieQua Corporation

More Info Email Supplier Request a Quote

The Tandler PL2FS inline planetary servo gearhead offers the ultimate in precision motion control. With ground, matched-set gearing, and a revolutionary motor connection, maximum performance is assured.

  • 4 sizes
  • 18 “standard” ratios up to 100:1; 8 single stage ratios, 10 two-stage ratios
  • Any ratio combination in multi-stage gearboxes up to 10,000:1 are possible
  • Nominal torque capacity up to 815 Nm
  • Peak torque up to 1600 Nm
  • Lifetime Lubrication