Sesame Rotary Gearheads
Featured Product from DieQua Corporation
The Sesame Rotary Output Flange series provides precise positioning, high efficiency, low operating noise, backlash as low as <1 arcmin, superior redial, axial and moment load capacities, efficiencies >97% and electroless nickel plating surface treatment resists scratch and corrosion.
Features include:
- ISO 9409-1 output flange dimensions
- 3 backlash levels
- 7 frame sizes
- High radial, axial, moment load capacity
- Precision helical gear design
- Right angle and inline models
More Featured Products