Build a Custom GearSync System

Featured Product from DieQua Corporation

More Info Email Supplier Request a Quote

In industrial automation and manufacturing, a "one-size-fits-all" approach rarely cuts it. Every manufacturing floor, conveyor system, and heavy-duty machine presents its own unique constraints—whether that means tight physical spaces, precise torque demands, or harsh environmental conditions.

When standard, off-the-shelf components fall short, you need a system engineered precisely for your application. This is where DieQua shines. For example, a recent custom build required a highly specific ratio that standard configurations couldn’t achieve. The solution was a custom-assembled and factory-painted GearSync Helical Inline system utilizing two inline gearboxes mated together, complete with specialized mounting feet and an integrated AC motor.

The Benefits of a Factory-Finished, Custom Solution: Choosing a custom-assembled gearbox isn’t just about getting the right parts; it’s about ensuring those parts work flawlessly together. Our custom solutions include:

  • Complete Integration: Every assembly is professionally mounted and rigorously tested before it leaves our facility. This guarantees that your specific ratio and torque requirements are met perfectly.

  • Environment-Specific Paint: If your machinery needs to withstand a corrosive or demanding environment, GearSync solutions can be factory-painted to your exact specifications, protecting the hardware and ensuring it arrives ready for immediate installation.

  • Flexible Motor Options: Looking for a complete power package? You can include a UL/CSA Certified AC Motor for global compliance and proven reliability. Have your own motor? No problem! The GearSync line is highly adaptable and compatible with all Servo, NEMA, IEC, and DC motors.

Versatility Across Configurations: No matter your layout or mechanical requirements, the GearSync portfolio offers the right configuration to optimize your power transmission:

  • Helical Inline Series: Perfect for concentric, inline configurations.

  • Helical Bevel Series: The go-to choice for right-angle applications requiring high efficiency and right-angle space savings.

  • Helical Parallel Series: Excellent for parallel shaft configurations where offset mounting is required.

Don't force a standard component into a unique application. Let our engineering team design a solution for you.